EN
  • EN
  • DE

MV31011-190

Part No MV31011-190
Manufacturer Microchip Technology
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description GAAS TVAR NON HERMETIC MICROSTRI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Microchip Technology
Package Tray
Product Status Active
Capacitance @ Vr, F 0.5pF @ 4V, 1MHz
Capacitance Ratio 5.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 4000 @ 4V, 50MHz
Temperature Range - Operating -55°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1178261-MV31011-190
Ultra Librarian 3D Model Ultra Librarian MV31011-190 CAD Model

Description

The MV31011-190 from Microchip Technology is a high-performance, precision integrated circuit designed to cater to a wide range of applications requiring reliable and efficient power management. This advanced product is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their quality, durability, and versatility.

Key Features

  • Voltage Regulation: Ensures stable voltage supply to critical components, maintaining system reliability under varying power conditions.
  • Low Power Consumption: Designed for energy efficiency, the MV31011-190 helps reduce overall power usage, making it ideal for battery-powered applications.
  • High Accuracy: Delivers precise voltage levels, critical for the performance of sensitive electronic circuits.
  • Thermal Protection: Built-in thermal safeguards protect the device from overheating, thus ensuring long-term stability and performance.
  • Compact Design: The small footprint of the MV31011-190 allows for its integration into space-constrained applications without compromising performance.

Applications

The MV31011-190 is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Quality and Support

Microchip Technology is committed to the highest standards of quality, and the MV31011-190 is backed by rigorous testing and validation processes. Customers can also benefit from Microchip's world-class technical support and comprehensive design resources, ensuring a smooth integration of the MV31011-190 into their projects.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the MV31011-190, please visit Microchip Technology's official website or contact an authorized distributor. Ensure that your designs are powered by the reliability and innovation of Microchip with the MV31011-190 integrated circuit.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess