Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Microchip Technology
Package Tray
Product Status Active
Capacitance @ Vr, F 0.3pF @ 4V, 1MHz
Capacitance Ratio 2.8
Capacitance Ratio Condition C0/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 8000 @ 4V, 50MHz
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Chip
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0040
Win Source Part Number 1081205-MV21001-P00
Ultra Librarian 3D Model Ultra Librarian MV21001-P00 CAD Model

Description

The MV21001-P00 is a state-of-the-art component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-quality and reliable components that cater to the evolving needs of the electronics industry.

The MV21001-P00 is a versatile and robust integrated circuit that is an essential part of various electronic applications. It is designed to offer optimal performance while maintaining energy efficiency, making it an ideal choice for power-sensitive projects. The product features advanced technology that ensures stable operation under a wide range of environmental conditions, which is crucial for applications that require a high degree of reliability and longevity.

With its compact design, the MV21001-P00 is suitable for space-constrained applications. It integrates seamlessly into various circuit designs, providing designers with a flexible solution that can be used in multiple configurations. The product is also designed with ease of use in mind, featuring a user-friendly interface that simplifies the integration process for engineers and technicians.

Microchip Technology has equipped the MV21001-P00 with robust security features to safeguard against unauthorized access and ensure data integrity. This makes the product an excellent choice for applications where security is paramount, such as in the fields of telecommunications, automotive, and industrial control systems.

In summary, the MV21001-P00 from Microchip Technology is a highly reliable and efficient component that meets the stringent requirements of modern electronic systems. Its combination of performance, energy efficiency, compact size, and security features make it an indispensable part of any high-tech project. With Microchip's reputation for quality, customers can trust the MV21001-P00 to deliver exceptional performance and contribute to the success of their electronic applications.

You May Also Be Interested in

NXP / Nexperia
DIODE VHF VAR CAP 30V SOD523 / Varactors Single 30 V Surface Mount SOD-523
Lowest to $56.1364
ECAD model for BB174X
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0944
ECAD model for 1SV277
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $0.0910
ECAD model for 1SV325,H3F
NXP / Nexperia
DIODE VHF VAR CAP 30V SOD323 / Varactors Single 30 V Surface Mount SOD-323
Need more? Email Us
ECAD model for BB170X
Toshiba Semiconductor and Storage
DIODE VCO V/UHF 10V ESC
Lowest to $0.0861
ECAD model for 1SV281(TPH3,F)
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
ECAD model for BB659C-02VH7908
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V USC
Lowest to $0.1420
ECAD model for 1SV304TPH3F
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $0.0918
ECAD model for SD199 E6327
ON Semiconductor
DIODE TUNING 30V 6.8PF TO92-2
Need more? Email Us
ECAD model for MV2101

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention