EN
  • EN
  • DE

S414007ADJ-0

Part No S414007ADJ-0
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186363-S414007ADJ-0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S414007ADJ-0 CAD Model

Description

The Micron Technology Inc. S414007ADJ-0 is a dynamic random-access memory (DRAM) component, likely part of a larger memory module. DRAM is a type of semiconductor memory that is widely used in computers and other electronic devices as the main system memory. Its primary function is to store data and instructions that the processor needs to access quickly.

Applications:

  • Desktop and Laptop Computers: Used as the primary RAM for storing active programs and data.
  • Servers: Provides memory for handling server applications and data storage.
  • Workstations: Supports memory-intensive applications such as video editing and CAD software.
  • Embedded Systems: Employed in embedded systems requiring high-speed data processing and storage.
  • Networking Equipment: Used in routers, switches, and other networking devices for temporary data buffering and routing tables.

Features:

  • High-Speed Data Access: Allows for rapid reading and writing of data, which is critical for system performance.
  • Volatile Memory: Requires continuous power to maintain stored data; data is lost when power is removed.
  • Dynamic Refresh: Requires periodic refreshing of the memory cells to retain data integrity.
  • Compact Form Factor: Designed to fit into various memory module types, such as DIMM or SODIMM, depending on the specific application.
  • Low Latency: Provides quick access to data with minimal delay.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and speed by providing fast data access.
  • Efficient Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Application Performance: Supports resource-intensive applications, such as gaming and video editing, by providing ample memory.
  • Scalability: Allows for easy upgrades to system memory to meet growing performance demands.
  • Reliable Data Storage: Ensures data integrity through dynamic refresh and error correction mechanisms.

Additional Details:

Given that the part number is S414007ADJ-0, it is likely to be a DDR (Double Data Rate) SDRAM module. DDR SDRAM provides higher bandwidth and faster clock speeds compared to earlier SDRAM technologies. The specific speed, density, and module type would be specified in the full datasheet, which is not available with the information provided. Typical specifications include the operating voltage (e.g., 1.2V or 1.5V), CAS latency, and operating frequency. This DRAM module is designed to meet the demanding requirements of modern computing and embedded systems, offering a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess