EN
  • EN
  • DE

HVD350BKRF-E

Part No HVD350BKRF-E
Manufacturer Renesas Electronics America
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Obsolete
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 969021-HVD350BKRF-E
Ultra Librarian 3D Model Ultra Librarian HVD350BKRF-E CAD Model

Description

The 969021-HVD350BKRF-E is a variable capacitance diode designed for use in electronic circuits from Renesas Electronics America.

  • Category: Discrete Semiconductor Products - Diodes - Variable Capacitance
  • Packaging: Bulk
  • Standard Package: 8,000
  • Status: Obsolete
  • Fake Product Chance: 46%
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Undefined (Vendor)
  • HTSUS Code: 8541.10.0070

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1640
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess