EN
  • EN
  • DE

STR-NCP3231-EVK

Part No STR-NCP3231-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Series Strata
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 25A
Voltage - Input 4.5V ~ 18V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP3231
Base Product Number STR-NCP3231
Other Names STR-NCP3231-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284329-STR-NCP3231-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCP3231-EVK CAD Model

Description

ON Semiconductor STR-NCP3231-EVK Evaluation Kit

The STR-NCP3231-EVK from ON Semiconductor is a comprehensive evaluation kit designed for engineers and developers to explore the capabilities of the NCP3231 high-performance integrated circuit. This advanced power management solution is tailored for applications that demand high efficiency and fast dynamic response in voltage regulation, making it an ideal choice for powering CPUs, GPUs, memory, and other system peripherals.

The STR-NCP3231-EVK provides a user-friendly platform that facilitates the testing and assessment of the NCP3231's features. The NCP3231 itself is a high-efficiency, fast-transient response, synchronous buck converter which operates at a switching frequency of 300 kHz to 1.5 MHz, allowing for a compact solution with excellent power density. The device is capable of delivering up to 25 A of continuous current, ensuring it can handle the demands of high-power systems.

Equipped with an array of configurable options, the evaluation kit enables users to tweak the output voltage, switching frequency, and other key parameters. This flexibility is crucial for optimizing performance for specific applications. The kit also includes a set of comprehensive technical documentation that provides detailed instructions and insights into the operation and capabilities of the NCP3231, ensuring a smooth evaluation process.

Key features of the STR-NCP3231-EVK include:

  • Adjustable output voltage range to suit various applications
  • High-efficiency synchronous operation with integrated MOSFETs
  • Programmable soft-start and enable functions
  • Protection features such as over-current, over-voltage, under-voltage, and thermal shutdown
  • Compact and thermally efficient design

The evaluation kit not only showcases the performance and versatility of the NCP3231 but also provides a platform for rapid prototyping, helping to reduce development time and accelerate time-to-market for products requiring stable and efficient power delivery. Whether for powering the latest computer hardware or for use in industrial applications, the STR-NCP3231-EVK is an invaluable tool for engineers looking to push the boundaries of power management technology.

For developers and engineers focused on creating high-performance power solutions, the STR-NCP3231-EVK from ON Semiconductor is an essential asset, providing the resources needed to fully explore and utilize the capabilities of the NCP3231 buck converter.

You May Also Be Interested in

Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess