EN
  • EN
  • DE

EFC6604R-TF

Part No EFC6604R-TF
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822347-EFC6604R-TF
Ultra Librarian 3D Model Ultra Librarian EFC6604R-TF CAD Model

Description

Introducing the EFC6604R-TF Power MOSFET by ON Semiconductor

The EFC6604R-TF is a cutting-edge Power MOSFET device from the renowned manufacturer ON Semiconductor, designed to deliver high-efficiency power management and conversion for a wide array of electronic applications. This product stands out due to its remarkable performance characteristics, making it a top choice for engineers and designers looking for reliable and efficient power solutions.

Key Features

  • Low On-Resistance: The EFC6604R-TF boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved overall efficiency in operation.
  • High Switching Speed: With its fast switching capabilities, this Power MOSFET is ideal for high-frequency applications, ensuring minimal delay and swift response times.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, thermally efficient package that aids in superior heat dissipation, thus ensuring stable performance even under high load conditions.
  • Robustness: Built to withstand tough conditions, the EFC6604R-TF is characterized by its high durability and resistance to adverse environmental factors.

Applications

The versatile nature of the EFC6604R-TF makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Automotive applications

Product Specifications

The EFC6604R-TF comes with impressive specifications that cater to demanding power requirements:

  • Voltage Rating: It operates at an optimal voltage level, providing a balanced performance for various electrical circuits.
  • Current Capacity: This device can handle significant current levels, making it suitable for high-power applications.
  • Package: Enclosed in a robust package, the EFC6604R-TF is engineered for easy integration into circuit designs without compromising on space or weight.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability, and the EFC6604R-TF is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it performs consistently and effectively in even the most challenging situations.

Whether you're developing power systems for consumer electronics, automotive, or industrial applications, the EFC6604R-TF from ON Semiconductor offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,461 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess