EN
  • EN
  • DE

STK681-360-E

Part No STK681-360-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.75V-5.25V 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 4.5A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 30V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Base Product Number STK681
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1033341-STK681-360-E
Ultra Librarian 3D Model Ultra Librarian STK681-360-E CAD Model

Description

ON Semiconductor STK681-360-E Motor Driver Overview

The STK681-360-E from ON Semiconductor is a highly efficient, unipolar, 2-phase stepping motor driver that integrates a power MOSFET and a controller IC. Designed to handle a wide range of motor driving applications, this motor driver is capable of providing a maximum output current of up to 4A, making it suitable for a variety of stepper motors in different industrial and consumer applications.

Key Features

  • Integrated Design: The STK681-360-E combines a controller and power stage in a single package, simplifying design and reducing external component count.
  • High Output Current: With the capability to deliver up to 4A of output current, this driver can power a wide range of stepper motors.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 10V to 42V, accommodating various power supply requirements.
  • Built-in Protection Features: The device includes thermal shutdown, overcurrent protection, and under-voltage lockout, enhancing the reliability and longevity of motor applications.
  • Micro-Stepping Support: It supports micro-stepping operation, which allows for smoother and more precise motor control.

Applications

The versatility of the STK681-360-E makes it ideal for a wide array of applications, including:

  • Office automation equipment
  • Factory automation and robotics
  • ATMs and cash handling machines
  • Medical equipment
  • Home appliances

Technical Specifications

Parameter Value
Output Current (max) 4A
Operating Voltage Range 10V to 42V
Protection Features Thermal shutdown, Overcurrent, UVLO
Package SIP

The STK681-360-E is a testament to ON Semiconductor's commitment to providing advanced solutions for motor control applications. Its integration of multiple features into a single, compact package makes it an attractive option for designers looking to enhance performance while maintaining simplicity in their motor drive systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess