Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Bulk
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 4.6A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 18V ~ 29V
Temperature Range - Operating -20°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Base Product Number STK681
Other Names ONSONSSTK681-352-E,2156-STK681-352-E-ON,STK681-352-E,STK681-352-EOS,STK681352E
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253360-STK681-352-E
Ultra Librarian 3D Model Ultra Librarian STK681-352-E CAD Model

Description

Introducing the STK681-352-E Motor Driver IC from ON Semiconductor

The STK681-352-E is a highly-integrated motor driver IC designed by ON Semiconductor, tailored for driving unipolar stepper motors. This advanced IC is an optimal solution for a variety of applications that require precise motor control, including office automation machines, factory automation, and consumer electronics.

Key Features

  • Integrated Unipolar Stepper Motor Driver: The STK681-352-E is capable of driving a unipolar stepper motor, which is perfect for applications that require simple control and high reliability.
  • High Voltage and Current Ratings: With an operating voltage range up to 46V and output current capability of 2.5A, this driver IC can handle a wide range of stepper motors, making it versatile for different power requirements.
  • Built-in Microstepping Controller: The device supports microstepping control, allowing for smoother and more precise motor movements, which is crucial for applications that demand high-resolution positioning.
  • Thermal Shutdown Protection: The STK681-352-E includes thermal shutdown circuitry to protect the IC from overheating, ensuring longevity and reliable operation under various conditions.
  • Low Power Consumption: This motor driver is designed with energy efficiency in mind, featuring low on-resistance and minimal power loss during operation.

Applications

  • Office Automation Machines: Printers, Scanners, Copiers
  • Factory Automation Equipment: CNC Machines, Assembly Robots
  • Consumer Electronics: Camera Systems, Home Appliances

The STK681-352-E is packaged in a compact, heat-dissipating form factor, making it easy to integrate into various systems without the need for additional cooling solutions. Its robust design and comprehensive feature set make it an ideal choice for developers and engineers looking to enhance their motor control systems with a reliable and efficient driver IC. With ON Semiconductor's commitment to quality, the STK681-352-E stands out as a superior choice for driving unipolar stepper motors in your next project.

You May Also Be Interested in

IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Omron
IMAGING CAMERA CHASSIS MOUNT / Imaging Camera Color CMOS Chassis Mount
Need more? Email Us
ECAD model for FQ2-S25100F
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention