EN
  • EN
  • DE

HEF4060BP

Part No HEF4060BP
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description 14-stage ripple-carry binary counter/divider and oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179873-HEF4060BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4060BP CAD Model

Description

The NXP HEF4060BP is a robust, high-quality integrated circuit that serves as a 14-stage ripple-carry binary counter/divider and oscillator. This versatile component is designed to fit a wide array of applications, ranging from time-delay circuits to counter operations in various electronic devices.

Key Features

  • Binary Counter: The device features a 14-stage counter with an on-chip oscillator, making it ideal for sequential counting applications.
  • Oscillator Configuration: The oscillator configuration allows for a range of applications, requiring only an external resistor and capacitor to set the desired frequency.
  • Wide Voltage Range: The HEF4060BP operates over a wide voltage range from 3V to 15V, providing flexibility in various power environments.
  • Static Operation: It is capable of static operation, eliminating the need for regular clock pulses and allowing the counter to be paused.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which is essential for balanced performance in digital circuits.
  • High Noise Immunity: The device boasts high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: Designed for energy efficiency, the HEF4060BP has a low power consumption profile, making it suitable for battery-operated devices.

Applications

The HEF4060BP is commonly used in a variety of applications, including:

  • Timing circuits
  • Time delay functions
  • Frequency division
  • Counter operations in digital clocks, watches, and counters
  • Alarm systems
  • Sequential control systems

Product Specifications

Encased in a DIP-16 (Dual Inline Package) format, the HEF4060BP is designed for easy integration into a wide range of electronic assemblies. The device conforms to JEDEC standard no. 7A, ensuring compatibility with many industry-standard sockets and circuit boards.

Conclusion

In conclusion, the NXP HEF4060BP is a highly reliable and versatile binary counter/divider and oscillator that meets the needs of sophisticated digital systems. Its robust feature set and wide voltage range make it an ideal choice for designers looking for a component that offers both performance and flexibility.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,373 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess