Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Power Integrations
Package Box
Product Status Active
Type Reference Design
Function Link Switch-TN2
Embedded No
Utilized IC / Part LNK3207D
Primary Attributes 85VAC ~ 265VAC Input Voltage
Supplied Contents Board(s)
Secondary Attributes 12V Output
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 868809-RDK-912
Ultra Librarian 3D Model Ultra Librarian RDK-912 CAD Model

Description

The 868809-RDK-912 is a development board designed for evaluating and demonstrating the Link Switch-TN2 function.

  • Product Name: 868809-RDK-912
  • Function: Development Board (Evaluating Link Switch-TN2)
  • Input Voltage Range: 85VAC to 265VAC
  • IC Included: LNK3207D
  • Output: 12V
  • Package: Box
  • Quantity: 1 piece
  • Embedded Functionality: No
  • Supplier: Power Integrations
  • Status: Active

You May Also Be Interested in

STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
Silicon Labs
MFI DIGITAL AUDIO EVAL KIT
Need more? Email Us
ECAD model for MFI-SL-CP2614-EK
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
THine Electronics, Inc.
THCV244 EVALUATION BOARD SMA
Need more? Email Us
ECAD model for THEVA244-SMA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention