EN
  • EN
  • DE
  • IT

TP2424

Part No TP2424
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description P-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1271683-TP2424
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP2424 CAD Model

Description

The TP2424 is a high-voltage, high-speed N-channel power MOSFET from Supertex, Inc. It's designed for a variety of applications requiring efficient power switching with fast transition times.

Applications:

  • High-Voltage DC-DC Converters: Used in power supplies for converting DC voltage levels efficiently.
  • High-Speed Switching Circuits: Suitable for applications demanding rapid switching, such as inverters and motor drives.
  • Solid-State Relays: Employed in solid-state relays for switching high-voltage loads.
  • Pulse Generators: Utilized in circuits that generate pulses for various testing and control systems.
  • LED Lighting: Applied in LED drivers to control and regulate current for efficient LED illumination.

Features:

  • High Breakdown Voltage: The TP2424 features a high breakdown voltage, allowing it to operate safely in high-voltage applications.
  • Fast Switching Speed: Its fast switching speed minimizes switching losses, leading to improved efficiency.
  • Low On-Resistance (RDS(on)): The low RDS(on) reduces conduction losses, further enhancing efficiency.
  • Avalanche Energy Rated: Capable of withstanding avalanche conditions, providing increased reliability.
  • Gate Oxide Ruggedness: Robust gate oxide design enhances its resistance to voltage stress.

Benefits:

  • Increased Efficiency: The combination of fast switching speed and low RDS(on) results in high overall efficiency, reducing power consumption and heat generation.
  • Enhanced Reliability: The avalanche energy rating and gate oxide ruggedness contribute to a more reliable and durable device.
  • Simplified Circuit Design: The high breakdown voltage allows for simpler circuit designs in high-voltage applications.
  • Reduced Heat Dissipation: Lower conduction losses lead to reduced heat dissipation, simplifying thermal management requirements.
  • Improved System Performance: Fast switching speeds and efficient power handling contribute to improved overall system performance.

Additional Details:

The TP2424 typically comes in a TO-220 or similar package for easy mounting and heatsinking. Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and operating junction temperature range. Consult the datasheet for precise values and application recommendations. It is important to adhere to the recommended operating conditions to ensure proper and reliable operation of the device.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess