EN
  • EN
  • DE

BGU7258

Part No BGU7258
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fully integrated, high performance LNA with built-in bypass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153469-BGU7258
Manufacturer Homepage www.nxp.com
Family Name BGU7258
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU7258 CAD Model

Description

The BGU7258 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This LNA is part of NXP's extensive RF portfolio and is specifically engineered to enhance the signal quality and overall performance of wireless communication systems.

Key Features

  • Frequency Range: The BGU7258 operates in a wide frequency range, making it suitable for a variety of RF applications, including but not limited to, cellular, GPS, and ISM band operations.
  • Low Noise Figure: With its low noise figure, the BGU7258 significantly improves the signal-to-noise ratio (SNR) of the receiving path, which is crucial for maintaining high-quality signal reception in communication systems.
  • High Linearity: The device offers high linearity, ensuring minimal distortion in the amplified signals, which is essential for maintaining signal integrity in complex modulation schemes.
  • Adjustable Bias: The LNA provides an adjustable bias setting, allowing designers to optimize the amplifier's performance for specific applications, balancing between low noise performance and current consumption.
  • Robustness: The BGU7258 is designed to be robust against electrostatic discharge (ESD) and other environmental challenges, which contributes to the reliability and longevity of the product.

Applications

The BGU7258 is ideal for integration into a variety of RF systems, including:

  • Mobile handsets and devices with wireless connectivity
  • GPS receivers for enhanced location tracking accuracy
  • Wireless infrastructure such as base stations and repeaters
  • ISM band applications including RFID, Zigbee, and Bluetooth devices

Why Choose BGU7258?

Designers and engineers opt for the BGU7258 LNA for its exceptional performance characteristics and its ability to meet the stringent requirements of modern wireless communication systems. NXP's commitment to quality and innovation ensures that the BGU7258 is a reliable and efficient solution for amplifying low-level RF signals without compromising on power consumption or design complexity. Whether you are developing consumer electronics or industrial-grade communication equipment, the BGU7258 offers a perfect blend of performance, integration ease, and cost-effectiveness.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3646 $54.5840
90+ $1.1197 $100.7730
140+ $1.0847 $151.8580
195+ $1.0497 $204.6915
250+ $1.0147 $253.6750
330+ $0.9098 $300.2340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess