EN
  • EN
  • DE

STK672-640AN-E

Part No STK672-640AN-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER UNIPOLAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 105°C (TC)
Mounting Through Hole
Package 19-SSIP Formed Leads
Case / Package 19-SIP
Family Name STK672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STK672-640AN-E-ND, STK672-640AN-EOS
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935431-STK672-640AN-E
Ultra Librarian 3D Model Ultra Librarian STK672-640AN-E CAD Model

Description

ON Semiconductor STK672-640AN-E Stepper Motor Driver

The STK672-640AN-E is a highly-integrated, high-efficiency stepper motor driver module from ON Semiconductor, designed to drive bipolar stepper motors in various applications. This compact, hybrid IC utilizes an advanced multi-chip module technology, providing a robust and reliable solution for precise motor control.

With its built-in micro-stepping controller and fixed off-time current control, the STK672-640AN-E is capable of driving your stepper motor with smooth and accurate motion profiles. The device supports various stepping modes, including full-step, half-step, quarter-step, and even up to 1/16 micro-step operation, giving designers the flexibility to choose the desired level of motion resolution.

The driver operates within a wide range of supply voltages, from 10V to 46V, and can deliver up to 2.0A of output current per phase, making it suitable for a diverse set of applications. Its high efficiency is achieved through the use of low on-resistance MOSFETs, which reduce power dissipation and improve thermal performance.

Safety features are a key aspect of the STK672-640AN-E design. The device includes thermal shutdown (TSD), over-current protection (ISD), and under-voltage lockout (UVLO) to safeguard the module and the motor from potential damage due to abnormal operating conditions. Additionally, the driver integrates a built-in excitation distribution circuit, which simplifies the motor control and reduces the need for complex external circuitry.

The STK672-640AN-E comes in a compact 19.6 mm x 24.4 mm package, making it ideal for space-constrained applications while still offering excellent heat dissipation characteristics. It is commonly used in office automation machines, surveillance systems, home appliances, gaming machines, and medical equipment, where precise motor control is paramount.

Overall, the STK672-640AN-E stepper motor driver from ON Semiconductor is a versatile and efficient solution for your motor driving needs, combining high performance, reliability, and ease of use into a single integrated module.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess