Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EL
Package Bulk
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL32
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259053-SY10EL32VZI
Ultra Librarian 3D Model Ultra Librarian SY10EL32VZI CAD Model

Description

The SY10EL32VZI is a high-performance, integrated circuit designed and manufactured by Microchip Technology. This device is part of the EL32 series and is a differential receiver/translator that is engineered to provide high-speed performance in digital systems. The SY10EL32VZI is particularly well-suited for applications that require fast data rates and precise timing, such as telecommunications, data processing, and automated test equipment.

Key Features

  • High-Speed Operation: The SY10EL32VZI is capable of handling data rates that are essential for today's high-speed digital applications.
  • Differential Inputs: This device includes differential inputs which make it less susceptible to common-mode noise, thus enhancing signal integrity.
  • Power Supply: It operates on a 5V power supply, making it compatible with many standard systems and easy to integrate into existing designs.
  • Temperature Range: The SY10EL32VZI is designed to function over an extended industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The versatility of the SY10EL32VZI allows it to be used across a wide range of applications. It is ideal for high-speed logic translation and signal reception, where maintaining signal integrity is crucial. Its use in clock distribution networks, pulse squaring, and as an input receiver to PLLs (Phase-Locked Loops) highlights its adaptability in complex digital systems.

Package and Quality

Microchip Technology packages the SY10EL32VZI in a compact, surface-mount package that is designed for space-constrained applications. The device also meets stringent quality standards, ensuring high reliability and performance consistent with Microchip's reputation in the semiconductor industry.

In summary, the SY10EL32VZI from Microchip Technology is an essential component for designers looking to enhance their digital systems with a robust, high-speed differential receiver/translator. Its combination of speed, reliability, and versatility makes it a valuable addition to any high-performance electronic application.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BIN COUNTER 16-SOIC
Lowest to $0.6562
ECAD model for CD74AC161M96
Texas Instruments
IC DUAL DECADE RPL COUNTR 16SOIC
Lowest to $0.7170
ECAD model for CD74HC390M
Texas Instruments
IC COUNTR/DIVIDER BIN OSC 16SO
Lowest to $0.7909
ECAD model for CD4060BNSR
Texas Instruments
IC DUAL 4-STG BIN COUNTER 14-DIP
Lowest to $1.6980
ECAD model for CD74HC393E
Texas Instruments
IC SYNC COUNTER PRESET HS 16DIP
Need more? Email Us
ECAD model for CD74HCT163E
Texas Instruments
54LS393 DUAL 4-BIT BINARY COUNTE / Counter IC Element Bit
Lowest to $64.5420
ECAD model for SNJ54LS393W
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC DECADE COUNTER/DIVIDER 16SOIC
Lowest to $0.7908
ECAD model for CD74HC4017M96

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention