Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 3A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 42V
Temperature Range - Operating 0°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 19-SSIP Formed Leads
Family Part Number STK672
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1261269-STK672-440A-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-440A-E CAD Model

Description

Introducing the STK672-440A-E Stepper Motor Driver from ON Semiconductor

The STK672-440A-E is a highly-integrated, high-efficiency stepper motor driver module designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative product is engineered to drive unipolar stepper motors and is particularly suitable for applications that require precise motor control such as CNC machines, printers, robotics, and automation systems.

Key Features and Benefits

  • Integrated Unipolar Stepper Motor Driver: The STK672-440A-E is designed to drive unipolar stepper motors, simplifying the design and reducing the component count in the motor control circuit.
  • High Voltage and Current Rating: With an operating voltage range of 10V to 46V and an output current capability of up to 1.5A, this driver can handle a wide range of stepper motors for various applications.
  • Built-in Microstepping Controller: The device supports microstepping, which allows for finer motor control and smoother operation. Users can select from several microstepping resolutions, including full, half, quarter, and 1/16 steps.
  • Thermal Shutdown Protection: The STK672-440A-E includes a thermal shutdown feature that protects the device from overheating, ensuring reliability and a longer operational lifespan.
  • Low Power Consumption: This driver module is designed for energy efficiency, which reduces power consumption and heat generation during operation.
  • Compact and Robust Design: The STK672-440A-E is packaged in a compact and robust design, making it easy to integrate into various systems without requiring a lot of space.

Applications

The versatile nature of the STK672-440A-E stepper motor driver makes it an excellent choice for a diverse array of applications. It is particularly useful in industrial environments where precise motor control is essential. Some common applications include:

  • CNC machinery
  • 3D printers
  • Robotic arms and automation systems
  • Office automation equipment
  • Medical devices

ON Semiconductor's commitment to quality and innovation is evident in the STK672-440A-E stepper motor driver. It provides designers with a reliable, high-performance solution for controlling stepper motors in their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
NXP / Nexperia
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Need more? Email Us
ECAD model for MPC17511EPR2
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $6.3951
ECAD model for LV8711T-TLM-H
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention