Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Advantech Corp
Package Bulk
Product Status Active
Type MPU
Utilized IC / Part COM-Express
Mounting Type Socket
Contents Board(s)
Board Type Evaluation Platform
Base Product Number SOM-DB5700
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 772508-SOM-DB5700G-00A2E
Ultra Librarian 3D Model Ultra Librarian SOM-DB5700G-00A2E CAD Model

Description

The SOM-DB5700G-00A2E is an evaluation board for COM-Express modules from Advantech Corp.

  • Connectors: HPCN100 (100 positions), HPDB68 (68 positions)
  • Packaging: Bulk
  • Contents: Board(s)
  • Mounting: Socket
  • ECCN: 5A992C
  • REACH: Unaffected

You May Also Be Interested in

STMicroelectronics
KIT DISCOVERY STM32 F4 SERIES / STM32F401VCT6 Microcontroller Discovery Kit 64KB RAM 256KB Flas
Need more? Email Us
ECAD model for STM32F401C-DISCO
NXP / Nexperia
BOARD EVAL MPC5604E / MPC5604E Microcontroller Evaluation Kit 64MHz CPU Automotive
Need more? Email Us
ECAD model for MPC5604EEVB64
Renesas Electronics America
KIT DEVELOPMENT FOR RL78/G12 / R5F1026AASP Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F1026A-TB
STMicroelectronics
EVAL KIT STM32L DISCOVERY / STM32L152RBT6/STM32L152RCT6 Microcontroller Discovery Kit 16KB/32KB RAM 4KB/128KB EEPROM/Flash Win 7/Win 2000/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32L152C-DISCO
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
ECAD model for EVAL-ADUCM362QSPZ
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355
Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE
STMicroelectronics
KIT JAVA EVAL STM32 F2 SERIES / STM32F207IGH6 Microcontroller Evaluation Kit
Need more? Email Us
ECAD model for STM3220G-JAVA
STMicroelectronics
KIT DISCOVERY STM32 F0 SERIES / STM32F030R8T6 Microcontroller Discovery Kit 8KB RAM 64KB Flash Win 7/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32F0308-DISCO

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention