Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 0V ~ 42V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Base Product Number STK672
Other Names STK672-430AN-EOS
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253351-STK672-430AN-E
Ultra Librarian 3D Model Ultra Librarian STK672-430AN-E CAD Model

Description

The STK672-430AN-E from ON Semiconductor is a highly-efficient, unipolar stepper motor driver IC designed to drive a two-phase bipolar stepper motor in a variety of applications. This advanced motor driver is part of ON Semiconductor's STK600 series and offers smooth and precise motor control with its built-in micro-stepping controller and high voltage capabilities.

Key Features

  • Integrated Micro-Stepping Controller: The STK672-430AN-E comes with an integrated controller capable of micro-stepping, which allows for finer step resolution, resulting in smoother motor operation and higher precision positioning.
  • Voltage and Current Ratings: It operates within a voltage range of 10V to 44V and can deliver an output current of up to 2.5A, making it suitable for a wide range of stepper motors.
  • High-Efficiency Design: The device is designed for high efficiency, which reduces power loss and heat generation, extending the life of the motor and the driver.
  • Protection Features: The STK672-430AN-E includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe and reliable operation.
  • Compact Package: The driver is presented in a compact 19-pin SIP (Single Inline Package) form factor, which saves space on the PCB and simplifies the design and manufacturing process.

Applications

The STK672-430AN-E is ideal for a variety of applications that require precise control of stepper motors, such as:

  • Office automation machines
  • Factory automation and robotics
  • 3D printers
  • CNC machines
  • Medical equipment

Conclusion

With its combination of performance, efficiency, and protection features, the STK672-430AN-E from ON Semiconductor is a superior choice for designers and engineers looking to enhance their stepper motor applications. Its ease of integration, along with ON Semiconductor's reputation for quality and reliability, makes it a go-to solution for driving stepper motors with precision and care.

You May Also Be Interested in

ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention