Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 25MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 050177-CD74HCT4024M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT4024M CAD Model

Description

CD74HCT4024M Description

The CD74HCT4024M is a high-speed 7-stage binary ripple counter that offers efficient solutions for frequency division and counting applications. It features a straightforward single-chip design, ideal for reducing complexity in digital circuits.

Applications

  • Frequency Division Applications
  • Phase-Locked Loop Systems
  • Digital Frequency Measurement Tools
  • Multi-stage Counting Systems

Features and Benefits

  • High-Frequency Operation: Ensures accurate frequency division.
  • Simple Design: Reduces circuit complexity and enhances reliability.
  • Integrated Ripple Counter: Provides efficient stage transitions.
  • Compact Form: Suitable for space-constrained designs.

Additional Details

Operates on logic supply voltages of 4.5V to 5.5V, making it highly compatible with most digital electronic systems. Its design also ensures minimal transition times for efficient stage counting.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER DIV X2 ECL DIFF 8SOIC
Lowest to $6.5262
ECAD model for MC10EL32D
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
Texas Instruments
High-Speed CMOS Logic 12-Stage Binary Counter
Need more? Email Us
ECAD model for CD74HCT4040M
Nexperia USA Inc.
IC COUNTER/DIVIDER OSC / Counter IC Binary Counter 1 Element 14 Bit Negative Edge
Need more? Email Us
ECAD model for HEF4060BTTJ
Texas Instruments
54163 SYNCHRONOUS 4-BIT COUNTERS / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54163J
ON Semiconductor
3.3V / 5V ECL 8-Bit Synchronous Binary Up Counter
Need more? Email Us
ECAD model for MC10EP016FAR2G
ON Semiconductor
IC COUNTER 12BIT CMOS 16SOIC
Lowest to $0.1784
ECAD model for MC14040BDR2
Texas Instruments
54LS669 SYNCHRONOUS 4-BIT UP/DOW / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54LS669J
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16DIP
Need more? Email Us
ECAD model for 74ACT161PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8987 $58.4155
155+ $0.7374 $114.2970
240+ $0.7144 $171.4560
325+ $0.6914 $224.7050
420+ $0.6683 $280.6860
565+ $0.5992 $338.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 170 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention