EN
  • EN
  • DE

MAX9736DETJ+

Part No MAX9736DETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D HIGH PWR 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 17mW x 1 at 4Ohm; 8.5mW x 2 at 8Ohm
Supply Voltage (V) 8V ~ 28V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-TQFN-EP (5x5)
Manufacturer Package 32-WFQFN Exposed Pad
Family Part Number MAX9736
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 707547-MAX9736DETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9736DETJ+ CAD Model

Description

Maxim Integrated MAX9736DETJ+ Audio Amplifier

The MAX9736DETJ+ from Maxim Integrated is a high-efficiency, Class D audio amplifier that delivers exceptional sound quality in a compact, power-saving design. This versatile amplifier is an ideal solution for a wide range of audio applications, from home theater systems to portable speakers, and is designed to meet the needs of both commercial and consumer audio markets.

Featuring Maxim Integrated's proprietary full-bridge, full-flexibility PWM modulation scheme, the MAX9736DETJ+ ensures low distortion and noise levels, resulting in crystal-clear audio output. With an output power of up to 2 x 15W into 8Ω loads or 2 x 30W into 4Ω loads, this amplifier can drive a wide range of speakers, providing robust sound with rich bass and clear highs.

The MAX9736DETJ+ operates over a single supply voltage range of 8V to 28V, making it versatile for use in various system configurations. Its high efficiency translates to reduced heat dissipation and eliminates the need for bulky heatsinks, thereby enabling sleek and compact product designs. Additionally, the device incorporates a comprehensive set of protection features, including over-temperature, over-voltage, under-voltage, and short-circuit protection, ensuring reliable operation and longevity of the product.

Engineered with simplicity in mind, the MAX9736DETJ+ requires minimal external components, which simplifies the circuit design and helps reduce overall system cost. It is also equipped with a mute function that allows for quick and noiseless turn-off, making it user-friendly and convenient for applications where audio output needs to be controlled dynamically.

The MAX9736DETJ+ comes in a thermally efficient, 44-pin thin QFN (TQFN) package, which is suitable for space-constrained applications. Its excellent thermal performance ensures that the device can maintain optimal functionality even in environments with limited airflow.

In summary, the MAX9736DETJ+ from Maxim Integrated is a state-of-the-art audio amplifier that combines high power output, exceptional audio quality, and user-friendly features in a design optimized for energy efficiency and compactness. It is an excellent choice for designers looking to enhance the audio experience in their next-generation multimedia projects.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5288 $52.2304
19+ $5.3569 $101.7811
29+ $5.1895 $150.4955
40+ $5.0221 $200.8840
52+ $4.8547 $252.4444
69+ $4.3525 $300.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess