EN
  • EN
  • DE

STK551U392A-E

Part No STK551U392A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 29SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Half Bridge (3) Driver AC Motors IGBT 29-SIP
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 29-SSIP Module, 21 Leads, Formed Leads
Case / Package 29-SIP
Family Name STK551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935412-STK551U392A-E
Ultra Librarian 3D Model Ultra Librarian STK551U392A-E CAD Model

Description

The STK551U392A-E is an advanced Intelligent Power Module (IPM) developed by ON Semiconductor, designed to offer an efficient and compact power solution for a wide range of applications. This module integrates power devices, drivers, and protection features into a single package to simplify design and enhance system reliability.

Key Features

  • Integrated Design: Combines IGBTs, freewheeling diodes, gate drivers, and protection circuitry in one module, reducing external component count and simplifying PCB layout.
  • High Voltage and Current Rating: Capable of handling up to 600V and 20A, making it suitable for high-power applications.
  • Enhanced Thermal Performance: The module's design and materials ensure efficient heat dissipation, contributing to a longer lifespan and stable performance under varying conditions.
  • Overcurrent Protection: Features built-in overcurrent protection to safeguard the module and the system from damage due to excessive current flow.
  • Under-Voltage Lockout (UVLO): Ensures that the module operates only when the supply voltage is within acceptable limits, preventing malfunctions caused by low voltage conditions.
  • Over-Temperature Protection: Integrated temperature sensing provides protection against overheating, which is critical for maintaining performance and ensuring safety.
  • Isolation Rating: Offers excellent electrical isolation between the power and control circuits, enhancing safety and system robustness.

Applications

The STK551U392A-E is ideal for a diverse set of applications, including but not limited to:

  • Inverter circuits for motor drives
  • Power supplies for industrial equipment
  • Renewable energy systems such as solar inverters
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging systems

Conclusion

With its compact size, integrated features, and robust protection mechanisms, the STK551U392A-E from ON Semiconductor is an excellent choice for designers looking to enhance efficiency, reduce space, and increase the reliability of their power management systems. Its versatility across various applications makes it a valuable component in the ever-evolving landscape of power electronics.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0015 $81.0045
6+ $22.1550 $132.9300
9+ $21.4627 $193.1643
12+ $20.7704 $249.2448
15+ $20.0780 $301.1700
20+ $18.0009 $360.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess