EN
  • EN
  • DE

STK541UC62K-E

Part No STK541UC62K-E
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Tube
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 23-PowerSIP Module, 19 Leads, Formed Leads
Base Product Number STK541
Other Names ONSONSSTK541UC62K-E,STK541UC62K-EOS,2156-STK541UC62K-E-OS
Standard Package 8
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279102-STK541UC62K-E
Ultra Librarian 3D Model Ultra Librarian STK541UC62K-E CAD Model

Description

Introducing the STK541UC62K-E Intelligent Power Module by ON Semiconductor

The STK541UC62K-E is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This innovative module is engineered to deliver high-efficiency power conversion with robust performance, making it an ideal choice for a wide range of applications including motor drives, power inverters, and other power control systems.

The STK541UC62K-E is part of ON Semiconductor's esteemed IPM product line, which is known for integrating multiple power and control components into a single package. This integration not only simplifies the design and reduces the size of the end product but also enhances reliability and performance by minimizing the number of discrete components needed.

Key Features

  • High Voltage Capabilities: The module is capable of handling up to 600V, making it suitable for high-voltage applications.
  • High Current Rating: With a current rating of 20A, this IPM can manage significant power levels, ensuring efficient operation in demanding environments.
  • Integrated Protection Features: It includes overcurrent, over-temperature, and under-voltage lockout protections, which safeguard the module and the system it's used in from potential damage due to abnormal operating conditions.
  • Compact Design: The STK541UC62K-E comes in a compact package, which allows for a smaller footprint on the PCB and reduces the overall size of the application.
  • Low Power Loss: Designed with power efficiency in mind, it exhibits low power loss characteristics, ensuring energy-efficient operation and reduced thermal management requirements.

Applications

The versatility of the STK541UC62K-E makes it suitable for a variety of applications, including but not limited to:

  • AC Motor Drives
  • Washing Machines
  • Refrigerators
  • Air Conditioners
  • Industrial Automation Systems

With its combination of high performance, integrated features, and ease of use, the STK541UC62K-E from ON Semiconductor stands out as a top choice for designers looking to enhance the efficiency and reliability of their power control systems. Its robust construction and comprehensive protection mechanisms ensure long-term durability and consistent operation, making it a valuable component in any power management solution.

You May Also Be Interested in

ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess