EN
  • EN
  • DE

FSA95601VAH

Part No FSA95601VAH
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AMP 6CH CLASS D DGTL / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number FSA95
Standard Package 119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1346144-FSA95601VAH
Ultra Librarian 3D Model Ultra Librarian FSA95601VAH CAD Model

Description

NXP Product: FSA95601VAH Overview

The FSA95601VAH is a cutting-edge semiconductor product from NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance component is designed to meet the demanding requirements of modern electronic systems, offering robust functionality and reliability for a wide range of applications.

Key Features

  • Advanced Technology: The FSA95601VAH is built using state-of-the-art manufacturing processes, ensuring high-quality performance and energy efficiency.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Power Management: With its power management capabilities, the FSA95601VAH helps to optimize power usage, extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Robust Protection: The device includes built-in protection features to guard against overcurrent, overvoltage, and overheating, ensuring long-term reliability and safety.
  • Flexible Connectivity: It offers a variety of connectivity options, making it suitable for interfacing with a broad range of peripherals and systems.

Applications

The FSA95601VAH is versatile enough to be used in several sectors, including automotive, consumer electronics, and industrial systems. Its robust design and high integration make it particularly well-suited for:

  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics
  • Portable electronic devices
  • Smart home automation
  • Energy management systems

Technical Specifications

The technical specifications of the FSA95601VAH reflect its suitability for high-performance applications:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Packaging: Delivered in industry-standard packaging, suitable for automated assembly processes
  • Compliance: Meets international standards for quality, safety, and environmental impact

For detailed information on electrical characteristics, pin configurations, and application guidelines, customers should refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess