EN
  • EN
  • DE

STK531-392A-E

Part No STK531-392A-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number STK531
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 795654-STK531-392A-E
Ultra Librarian 3D Model Ultra Librarian STK531-392A-E CAD Model

Description

ON Semiconductor STK531-392A-E Intelligent Power Module

The ON Semiconductor STK531-392A-E is a cutting-edge Intelligent Power Module (IPM) designed for high-efficiency and high-performance applications. This module is part of ON Semiconductor's esteemed S-series, which is renowned for providing compact, high-quality power solutions. The STK531-392A-E is an ideal choice for designers looking to enhance the reliability and efficiency of their motor drive applications.

Key Features:

  • Integrated Design: The STK531-392A-E features a complete system-in-package design that includes IGBTs, freewheeling diodes, and a gate drive circuit. This integration facilitates a simplified design process, reducing the time and cost associated with system development.
  • High Voltage and Current Ratings: With a built-in 600V IGBT and a continuous current rating of 15A, this IPM can handle a broad range of operational demands, making it suitable for various industrial and consumer applications.
  • Overcurrent Protection: The module includes an overcurrent protection function, which ensures the longevity and stability of the system by preventing damage due to excessive current.
  • Over-temperature Protection: To safeguard against thermal runaways, the STK531-392A-E is equipped with an over-temperature protection circuit. This feature helps to maintain optimal performance and prevent component failure.
  • Isolation: The module boasts built-in isolation between the low-voltage and high-voltage sections, enhancing safety and reliability in operation.
  • Compact Footprint: The STK531-392A-E comes in a compact package, which is highly beneficial for applications where space is at a premium.

Applications:

The versatility of the STK531-392A-E makes it suitable for a wide array of applications, including:

  • Inverter-driven appliances
  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Renewable energy systems, such as solar inverters

ON Semiconductor's commitment to quality and innovation is evident in the STK531-392A-E Intelligent Power Module. By integrating multiple functions into a single package, this IPM simplifies design, enhances performance, and promotes energy efficiency, making it an exceptional choice for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0536 $66.1608
7+ $18.0953 $126.6671
10+ $17.5298 $175.2980
14+ $16.9643 $237.5002
18+ $16.3989 $295.1802
24+ $14.7025 $352.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess