EN
  • EN
  • DE

MAX5908UEE

Part No MAX5908UEE
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description DUAL HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) Both
Applications PCI Express®
Features Auto Retry, Fault Timeout, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating 0°C ~ 85°C (TA)
Current - Supply 1.2 mA
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX5908
Standard Package 53 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631633-MAX5908UEE
Ultra Librarian 3D Model Ultra Librarian MAX5908UEE CAD Model

Description

The MAX5908UEE from Maxim Integrated is a versatile, hot-swap controller designed to provide safe insertion and removal of circuit boards into live backplanes or other power systems. This advanced IC is engineered to minimize inrush current and prevent glitches on the power supply rail, ensuring a smooth hot-swap operation that is critical in high-reliability and continuous-uptime applications like servers, storage systems, and network switches.

Key Features

  • Adjustable Inrush Current Control: The MAX5908UEE allows precise regulation of the inrush current during board insertion, protecting both the device and the backplane from electrical stress.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages from 1V to 13.2V, accommodating various system requirements.
  • Integrated Charge Pump: The built-in charge pump eliminates the need for an external capacitor, simplifying the design and saving board space.
  • Programmable Circuit Breaker: The MAX5908UEE features a programmable circuit breaker function to protect against overcurrent conditions, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the device operates only when supply voltage is within specified limits, preventing malfunction due to undervoltage.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the device if it exceeds a certain temperature threshold.

Applications

The MAX5908UEE is ideal for a wide range of applications where hot-swap functionality is required, such as:

  • Redundant Power Supplies
  • RAID Systems
  • Network Routers and Switches
  • High-Availability Telecom Equipment
  • Industrial Control Systems

Package and Availability

The device comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. Its industry-standard footprint and pinout make it easy to integrate into existing designs. For pricing, availability, and additional technical resources, interested parties should contact Maxim Integrated or authorized distributors.

Conclusion

With its robust feature set and flexible design, the MAX5908UEE from Maxim Integrated is an excellent choice for engineers looking to implement hot-swap capabilities in their systems. Its ability to manage power safely and efficiently makes it a cornerstone component for mission-critical applications where uptime is paramount.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2318 $51.7088
38+ $2.6518 $100.7684
59+ $2.5689 $151.5651
81+ $2.4860 $201.3660
105+ $2.4032 $252.3360
140+ $2.1546 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess