EN
  • EN
  • DE

TMC57253DSB

Part No TMC57253DSB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 680- × 500-pixel ccd image sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Type Driver
Number of Drivers/Receivers 5/0
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 45°C
Mounting SMD
Package 24-HSOP
Manufacturer Package 24-HSOP
Win Source Part Number 1270711-TMC57253DSB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMC57253DSB
Ultra Librarian 3D Model Ultra Librarian TMC57253DSB CAD Model

Description

The TMC57253DSB is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability. This precision-engineered chip is designed to cater to a wide array of applications, especially in the realms of industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The TMC57253DSB boasts an exceptional efficiency rating, which ensures minimal power loss during operation and contributes to the longevity of the device it powers.
  • Advanced Thermal Management: With its innovative thermal management capabilities, this IC maintains optimal operating temperatures, thereby enhancing performance and preventing overheating.
  • Durable Construction: Manufactured with Texas Instruments' commitment to durability, the TMC57253DSB is built to withstand harsh conditions and provide consistent performance over a long lifespan.
  • Compact Form Factor: The small footprint of the TMC57253DSB allows for its integration into space-constrained applications without compromising on power or functionality.
  • Flexible Integration: This component is designed for easy integration into various circuit designs, supporting a broad range of voltages and currents to accommodate diverse product specifications.

Applications

The versatility of the TMC57253DSB makes it an ideal choice for numerous applications. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Power management solutions in consumer electronics
  • Renewable energy systems, such as solar inverters
  • Telecommunication infrastructure

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the TMC57253DSB, ensuring that designers and engineers can fully leverage the capabilities of this IC. The product is also backed by TI's quality assurance, reflecting the company's commitment to delivering high-quality components that meet stringent industry standards.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess