EN
  • EN
  • DE

TLC59401PWP

Part No TLC59401PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION AND GRAYSCALE PWM CONTROL | IC LED DRIVER LIN 120MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Backlight, Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TLC59401
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269147-TLC59401PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC59401PWP CAD Model

Description

The TLC59401PWP from Texas Instruments is a highly efficient, 16-channel LED driver designed to simplify the process of controlling multiple LEDs in a wide array of lighting applications. This integrated circuit (IC) is particularly well-suited for LED displays, backlighting systems, signal and decorative lighting, and various types of visual indication systems.

Key Features

  • 16 Constant-Current Sink Channels: Each channel can be individually controlled with a constant current sink, which ensures uniform brightness across all connected LEDs and enhances the stability of the lighting system.
  • 12-Bit (4096 Steps) Grayscale PWM Control: This feature allows for smooth and precise brightness control, enabling a wide range of dimming capabilities without compromising color accuracy.
  • Error Detection: The TLC59401PWP includes thermal error detection, LED open detection, and LED short detection, providing a safeguard to the system by ensuring that any faults are quickly identified and addressed.
  • Grayscale Control via Serial Interface: The serial interface enables easy and efficient management of the grayscale levels of the LEDs through a digital signal, making the system both user-friendly and highly adaptable to different lighting scenarios.
  • Wide Supply Voltage Range: This LED driver operates over a broad supply voltage range, accommodating various power supply specifications and ensuring compatibility with a diverse set of applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, thereby enhancing the longevity and reliability of the device.

Package and Quality

The TLC59401PWP comes in a HTSSOP (Thin Shrink Small Outline Package) with 28 pins, providing a compact footprint that is ideal for space-constrained applications. The package is designed for surface mounting, which simplifies the assembly process and allows for efficient heat dissipation.

As with all Texas Instruments products, quality is paramount. The TLC59401PWP is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of both industrial and consumer applications.

Whether you're designing a sophisticated LED display or looking to enhance the lighting features of a consumer product, the TLC59401PWP from Texas Instruments offers a versatile and reliable solution that can bring your vision to light.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6535 $50.8815
22+ $4.6388 $102.0536
34+ $4.4938 $152.7892
46+ $4.3489 $200.0494
60+ $4.2039 $252.2340
80+ $3.7690 $301.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess