EN
  • EN
  • DE

CD74HCT4060E

Part No CD74HCT4060E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 14-STAGE BIN COUNTER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 30MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1008793-CD74HCT4060E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD74HCT4060E CAD Model

Description

The CD74HCT4060E is a high-performance, silicon-gate CMOS device that combines the functions of a 14-stage binary counter and an oscillator into a single integrated circuit. Manufactured by Texas Instruments, this device is part of the HCT (High-speed CMOS, TTL compatible) family, which is known for its robustness and compatibility with TTL logic levels.

Key Features:

  • High-Speed Performance: The CD74HCT4060E operates at a high speed, ensuring rapid counting and frequency division that is suitable for a wide range of applications.
  • Low Power Consumption: This device exhibits the low power consumption characteristics of CMOS circuitry, making it ideal for battery-operated and power-sensitive applications.
  • Oscillator Configuration: An on-chip RC oscillator provides the timing source for the counter operation and can be configured with an external resistor and capacitor for a wide range of frequencies.
  • Multiple Applications: The versatile nature of the CD74HCT4060E makes it suitable for time-delay circuits, counter circuits, and oscillator applications in consumer electronics, industrial control systems, and instrumentation.
  • Output Frequency Division: The 14-stage counter offers division-of-frequency functions, with outputs available at every stage, enabling it to provide a variety of standard frequency division ratios.

Technical Specifications:

  • Voltage Supply: Typically 5V (4.5V to 5.5V)
  • Input Compatibility: TTL Level
  • Operating Temperature: -55°C to 125°C
  • Package / Case: 16-DIP (0.300", 7.62mm)

The CD74HCT4060E is available in a 16-pin DIP package, making it easy to integrate into a variety of circuit boards. Its wide operating temperature range ensures reliable performance in diverse environmental conditions.

Whether you're designing timing solutions or looking for a reliable counter/divider component, the CD74HCT4060E from Texas Instruments is an excellent choice that combines functionality, performance, and ease of use.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess