EN
  • EN
  • DE

SPS1M002PET

Part No SPS1M002PET
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 902-928MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6C, EPC
Temperature Range - Operating -20°C ~ 60°C
Base Product Number SPS1M002
Other Names 2832-SPS1M002PETTR,2832-SPS1M002PET-488,2156-SPS1M002PET-488
Standard Package 1,000
Win Source Part Number 1235608-SPS1M002PET
Ultra Librarian 3D Model Ultra Librarian SPS1M002PET CAD Model

Description

ON Semiconductor SPS1M002PET Product Overview

The SPS1M002PET from ON Semiconductor is a high-performance, silicon-based photodiode with exceptional sensitivity and reliability. Designed for a wide range of applications, this product is well-suited for light detection and signal conversion in a variety of industrial, medical, and consumer electronics.

Key Features

  • High Responsivity: The SPS1M002PET photodiode offers excellent responsivity, ensuring accurate and efficient light detection across its spectral range.
  • Low Dark Current: With its low dark current, this device maintains its performance even in low-light conditions, minimizing noise and enhancing signal-to-noise ratio.
  • Wide Spectral Range: The device is sensitive to a broad range of wavelengths, making it versatile for different types of light sensing applications.
  • Fast Response Time: The fast response time of the SPS1M002PET allows for quick signal conversion, which is critical for applications requiring real-time monitoring.
  • Compact Package: The small form factor of the product enables easy integration into space-constrained designs without compromising on performance.
  • Robust Construction: Manufactured with ON Semiconductor's high standards, the photodiode is designed to withstand challenging environments and provide consistent performance over its lifespan.

Applications

  • Optical sensors for ambient light detection
  • Light metering and analysis equipment
  • Medical diagnostic devices
  • Automatic brightness control for displays
  • Industrial process control

The SPS1M002PET is a testament to ON Semiconductor's commitment to providing advanced sensing solutions that meet the evolving needs of the technology sector. Its combination of speed, sensitivity, and durability makes it an ideal choice for designers looking to enhance the performance of their light-sensing applications.

Whether you are developing cutting-edge medical equipment or need a reliable sensor for your consumer electronics, the SPS1M002PET offers the quality and performance that ON Semiconductor is known for. Embrace the power of light with this exceptional photodiode.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess