EN
  • EN
  • DE

SPS1M002A

Part No SPS1M002A
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 902-928MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 3.602" L x 1.043" W (91.50mm x 26.50mm)
Base Product Number SPS1M00
Other Names SPS1M002AOSCT,2156-SPS1M002A,2156-SPS1M002A-ONTR,SPS1M002AOSTR,SPS1M002AOSDKR,ONSONSSPS1M002A
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.52.0010
Win Source Part Number 1235612-SPS1M002A
Ultra Librarian 3D Model Ultra Librarian SPS1M002A CAD Model

Description

The SPS1M002A from ON Semiconductor is a state-of-the-art integrated circuit designed to deliver exceptional performance in a wide variety of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The SPS1M002A is engineered for maximum energy efficiency, which is essential for battery-powered devices and applications where power conservation is critical.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their electronic circuits.
  • Robust Performance: Built to withstand harsh conditions, the SPS1M002A provides reliable operation over a wide range of temperatures and under varying electrical stresses.
  • Flexible Integration: This versatile component is suitable for integration into a multitude of electronic systems, thanks to its compatibility with standard manufacturing processes.

Applications

The SPS1M002A is well-suited for a broad spectrum of applications, including but not limited to:

  • Power management modules
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is renowned for their rigorous quality control and the SPS1M002A is no exception. Each unit undergoes stringent testing to ensure it meets the high standards expected by customers. This commitment to quality ensures that the SPS1M002A provides reliable performance throughout its operational lifespan.

Environmental Consideration

Aligned with global environmental standards, the SPS1M002A is designed with eco-friendly materials and processes. ON Semiconductor is dedicated to reducing the environmental impact of their products, making the SPS1M002A an environmentally conscious choice for your electronic component needs.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess