EN
  • EN
  • DE

SPS1M001B

Part No SPS1M001B
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 868MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 868MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 6.555" L x 0.787" W (166.50mm x 20.00mm)
Base Product Number SPS1M00
Other Names SPS1M001BOS,SPS1M001BOSTRINACTIVE,SPS1M001BOSCT,SPS1M001BOSDKR,SPS1M001BOSTR,SPS1M001BOSTR,SPS1M001BOSCT,SPS1M001BOSDKR,SPS1M001BOSDKRINACTIVE
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.52.0010
Win Source Part Number 1235613-SPS1M001B
Ultra Librarian 3D Model Ultra Librarian SPS1M001B CAD Model

Description

The ON Semiconductor SPS1M001B is a high-performance, silicon-based pressure sensor designed for a wide range of applications. It is a versatile component that offers excellent accuracy and stability, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Pressure Range: The SPS1M001B is capable of measuring pressures from 0 to 10 bar, accommodating various applications from vacuum systems to high-pressure monitoring.
  • Temperature Compensation: Integrated temperature compensation ensures reliable performance over a wide temperature range, providing consistent readings despite environmental changes.
  • High Accuracy: This sensor is designed for precision, offering high accuracy measurements that are critical for ensuring the safety and efficiency of systems.
  • Analog Output: The sensor provides an analog output that can be easily interfaced with microcontrollers and other electronic control systems.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered applications.

Applications

The SPS1M001B is engineered to be flexible and can be used in various applications, including:

  • Automotive engine control systems
  • Industrial process control
  • Medical devices
  • Pneumatic systems
  • Consumer appliances

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SPS1M001B is no exception. The sensor undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. With its robust design, it provides consistent operation and a long service life, even in harsh environments.

Technical Specifications

Parameter Value Pressure Range 0 to 10 bar Output Type Analog Accuracy ±0.25% FSO (Full Scale Output) Supply Voltage 4.75 to 5.25 V Operating Temperature -40°C to +125°C

In conclusion, the ON Semiconductor SPS1M001B is a reliable and precise pressure sensor that can be seamlessly integrated into a multitude of applications where accurate pressure measurements are critical.

You May Also Be Interested in

NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Lowest to $5.2788
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess