EN
  • EN
  • DE
  • IT

SPD121T

Part No SPD121T
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode, Schottky, 0.05A / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 2,400 pcs
Win Source Part Number 338424-SPD121T
Ultra Librarian 3D Model Ultra Librarian SPD121T CAD Model

Description

ON Semiconductor SPD121T Product Overview

The SPD121T from ON Semiconductor is a state-of-the-art surge protection device (SPD) designed to safeguard sensitive electronic circuits from transient voltage spikes and surges. This compact, high-performance component is an essential part of any robust power management system, providing reliable protection against a range of electrical disturbances that can compromise the integrity and longevity of electronic devices.

Key Features

  • High Surge Protection: The SPD121T is capable of handling surge currents up to a significant level, ensuring that even the most severe voltage transients are effectively clamped and dissipated.
  • Low Clamping Voltage: With a low clamping voltage, the SPD121T quickly responds to surges, limiting the voltage presented to the protected circuit to a safe level.
  • Fast Response Time: The device reacts swiftly to voltage spikes, providing immediate protection and minimizing the risk of damage to the connected components.
  • Robust Construction: Manufactured with high-quality materials, the SPD121T is built to withstand tough conditions and provide long-term reliability.
  • Easy Integration: The SPD121T comes in a package that is easy to integrate into a wide range of electronic systems, making it a versatile choice for designers.

Applications

The SPD121T is ideal for use in a variety of applications where surge protection is critical. These include:

  • Telecommunication equipment
  • Industrial control systems
  • Power supply units
  • Consumer electronics
  • Networking hardware
  • Automotive electronics

Product Specifications

The SPD121T offers a range of technical specifications that make it a powerful choice for protecting sensitive electronics:

  • Surge Current Rating: Specified in datasheet
  • Clamping Voltage: Specified in datasheet
  • Response Time: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package Type: Specified in datasheet

For detailed specifications, please refer to the official ON Semiconductor SPD121T datasheet.

Conclusion

With its combination of high surge current capability, low clamping voltage, and fast response time, the ON Semiconductor SPD121T is an excellent choice for engineers looking to enhance the surge protection in their designs. Its robust construction and ease of integration make it a reliable and convenient solution for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess