EN
  • EN
  • DE

CDLL0.5A20

Part No CDLL0.5A20
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA DO213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 650 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 20 V
Capacitance @ Vr, F 50pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number CDLL0.5
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 91749-CDLL0.5A20
Ultra Librarian 3D Model Ultra Librarian CDLL0.5A20 CAD Model

Description

The CDLL0.5A20 is a high-quality Zener diode product manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Nominal Zener Voltage: 20V - This Zener diode offers a Zener voltage of 20V, which is ideal for stabilizing voltage in various electronic circuits.
  • Power Dissipation: 0.5W - With a power dissipation rating of 0.5 watts, the CDLL0.5A20 is suitable for applications that require moderate power handling capabilities.
  • Package: The device comes in a compact and reliable DO-35 package, which is well-suited for through-hole mounting, providing a robust and durable connection in a variety of PCB layouts.
  • Test Current: The Zener test current for this diode ensures that it operates at the specified Zener voltage, offering consistent performance across devices.
  • High Stability: The CDLL0.5A20 is designed to offer high stability and reliability over its operational lifespan, making it a dependable component in critical applications.
  • Wide Operating Temperature Range: This Zener diode can function effectively across a broad temperature range, ensuring performance in varying environmental conditions.

Applications

Zener diodes like the CDLL0.5A20 are versatile components used in many applications, including voltage regulation, surge suppression, and as a reference in precision circuits. They are commonly found in:

  • Power supply circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication equipment

With its precise voltage regulation and robust design, the CDLL0.5A20 from Microchip Technology is an excellent choice for engineers and designers looking for a reliable Zener diode to incorporate into their electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess