The 1SS355WTE-17 is a high-speed switching diode from Rohm Semiconductor. It is specifically designed for applications that demand rapid switching capabilities and minimal capacitance. Its characteristics make it suitable for high-frequency circuits where efficient signal processing is paramount.
Applications:
- High-frequency switching applications
- Signal rectification
- Voltage clamping
- Protection circuits
- Mixer and detector circuits
Features:
- High-speed switching: Enables quick transitions and efficient signal processing.
- Low capacitance: Reduces signal distortion and improves performance at high frequencies.
- Low forward voltage drop: Minimizes power loss and enhances overall efficiency.
- Small package size: Facilitates compact PCB designs.
Benefits:
- Enhanced circuit performance due to fast switching and low capacitance.
- Improved signal clarity in high-frequency applications.
- Reduced power dissipation, leading to energy savings.
- Simplified integration into various electronic devices.
Specifications:
The 1SS355WTE-17 typically has a maximum reverse voltage of 35V and a forward current of 100mA. Its key feature is its rapid reverse recovery time, typically around 4ns. It is often housed in a small surface-mount package, like the SOD-323. The operating temperature range is generally from -40°C to +85°C.