Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 3 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 235 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT15DQ100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563945-APT15DQ100BG
Ultra Librarian 3D Model Ultra Librarian APT15DQ100BG CAD Model

Description

The APT15DQ100BG is a high-performance power component from the reputable Microchip Technology. This device is designed to cater to a wide range of applications that require efficient power management and conversion. It is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features:

  • High Voltage Capability: The APT15DQ100BG is designed to handle high voltage operations, making it suitable for industrial and commercial applications where high voltage is a standard requirement.
  • Low On-Resistance: With its low on-resistance, this product ensures minimal power loss and higher efficiency in power conversion, which is crucial for maintaining the performance and longevity of electronic systems.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for applications that require quick response times and high-frequency operations.
  • Robust Thermal Performance: The APT15DQ100BG is built with a robust thermal management system that allows for stable operation even under high-temperature conditions, ensuring reliability and durability.

Applications:

The versatility of the APT15DQ100BG makes it an ideal choice for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Renewable Energy Systems
  • High-Efficiency Power Management Modules

Quality and Reliability:

Microchip Technology is known for its high standards in quality and reliability, and the APT15DQ100BG is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust this product to deliver exceptional performance and to withstand the test of time in demanding environments.

Conclusion:

The APT15DQ100BG from Microchip Technology is a powerful and reliable component that serves a critical role in modern electronic systems. Whether it's for power supply design, energy conversion, or motor control, this device offers the performance and reliability that engineers and designers need to create innovative solutions for their power management challenges.

You May Also Be Interested in

MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1471 $51.4710
24+ $4.2233 $101.3592
37+ $4.0913 $151.3781
51+ $3.9593 $201.9243
66+ $3.8274 $252.6084
88+ $3.4314 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 830 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention