Products specifications Report Issue?

Case / Package Radial
Composition Metal Element, Metal Film, Metal Strip
Depth 1.65 mm
Height 8.128 mm
Lead Free Lead Free
Lead Pitch 11.43 mm
Length 11.43 mm
Life (Hours) 1000 hours
Max Operating Temperature 125 °C
Max Power Dissipation 1 W
Military Standard Not
Min Operating Temperature -40 °C
Number of Pins 2
Number of Terminations 2
Packaging Bulk
Power Rating 1 W
REACH SVHC No SVHC
Resistance 5 mΩ
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Termination Radial
Tolerance 1 %
Width 1.651 mm
Win Source Part Number 1195965-OAR1R005FLF
Categories Through Hole Resistors
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OAR1R005FLF CAD Model

Description

This electronic component is manufactured by TT Electronics and has a Win Source Part Number of 1195965-OAR1R005FLF.

  • Win Source Part Number: 1195965-OAR1R005FLF
  • Supply and Demand Status: Limited
  • Type: Through Hole Resistor
  • Case/Package: Radial
  • Power Rating: 1 W
  • Resistance: 5 mΩ
  • Temperature Coefficient: 20 ppm/°C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Bourns Inc.
RES 56 OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for W1M56R0J
Vishay
RES 110 OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000101100JR500
Vishay
RES 0.47 OHM 0.4W 5% AXIAL
Need more? Email Us
ECAD model for MBA02040C4707JC100
Ohmite
RES 27 OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for TWW10J27RE
TE Connectivity
RES 68 OHM 5% 10W RADIAL
Lowest to $1.1005
ECAD model for SQZW1068RJ
Vishay
RES 715 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C7150FC100
Vishay
RES 25.5K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5025K500FHEB
Vishay
RES 33 OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for PR03000203309JAC00
Ohmite
RES 0.01 OHM 3% 3/8W AXIAL
Need more? Email Us
ECAD model for 604HR010E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention