EN
  • EN
  • DE
  • IT

SN74LS163N

Part No SN74LS163N
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description BCD DECADE COUNTERS/ 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1254879-SN74LS163N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS163N CAD Model

Description

Product Overview: SN74LS163N

The SN74LS163N is a high-performance, 4-bit binary counter from ON Semiconductor, a leading supplier of semiconductor-based solutions. This integrated circuit (IC) is designed for counting applications in a variety of electronic systems and is part of the 74LS series, which is well-known for its low-power Schottky technology. The SN74LS163N is a synchronous device, meaning it counts precisely with the clock signal, ensuring accurate and reliable operation for digital circuits.

Key Features

  • Synchronous Counting: The SN74LS163N counts in synchronization with the clock input, providing precise timing for all counting operations.
  • 4-Bit Binary Counter: It can count up to 16 binary states (from 0 to 15), making it suitable for a wide range of counting tasks.
  • Direct Clear Function: A direct clear input allows the counter to be reset to zero instantly, which is essential for control and initialization processes.
  • Two Count Enable Inputs: These inputs provide control over the counting operations, allowing for more flexibility in the counter's integration into various systems.
  • Standard TTL Logic Levels: The SN74LS163N operates with standard TTL voltage levels, ensuring compatibility with a wide range of digital components.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74LS163N is versatile and can be used in various applications, including:

  • Digital counters and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • Industrial control systems

Product Specifications

The SN74LS163N is housed in a 16-pin DIP (Dual In-line Package), which allows for easy integration into socketed or soldered circuit boards. It has a supply voltage range typically between 4.75V and 5.25V, which is the standard for 74LS logic devices. The counter's maximum clock frequency and power dissipation are specified in its datasheet, which provides detailed information for engineers and designers to ensure proper use in their applications.

With its robust design and reliable performance, the SN74LS163N from ON Semiconductor is an excellent choice for designers looking for a dependable and efficient binary counter.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess