ON Semiconductor SMM3Z5V1RT1G Zener Diode
The ON Semiconductor SMM3Z5V1RT1G is a high-quality Zener diode designed for voltage regulation and protection purposes in a wide range of electronic applications. This surface-mount device is part of ON Semiconductor's robust voltage regulator product line, providing a nominal Zener voltage of 5.1V with precision tolerance. The SMM3Z5V1RT1G is an essential component for designers looking to maintain a stable voltage level within their electronic circuits.
Key Features
- Zener Voltage: 5.1V with a tolerance of ±5%, ensuring precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 200mW, which makes it suitable for a variety of load conditions.
- Package: Supplied in an SOD-323 package, the device is compact and ideal for space-constrained applications.
- Operating Temperature Range: -55°C to +150°C, allowing reliable operation in extreme environmental conditions.
- Reverse Leakage Current: Low leakage current helps in maintaining efficiency and reduces power loss.
- Surface Mount: Designed for automated assembly processes, the device is compatible with typical surface mount technology (SMT) techniques.
Applications
The SMM3Z5V1RT1G is versatile and can be used in various applications, including:
- Voltage stabilization for sensitive electronics.
- Protection circuits to guard against voltage spikes.
- Power management solutions in consumer electronics.
- Telecommunication devices requiring consistent voltage levels.
- Industrial control systems where stable voltage is crucial.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the SMM3Z5V1RT1G is no exception. This Zener diode is manufactured with high standards, ensuring reliable performance and longevity in its applications. The device is RoHS compliant, and its lead-free design makes it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.
Whether you're designing power management systems or looking to protect sensitive electronic components, the ON Semiconductor SMM3Z5V1RT1G Zener diode is an excellent choice for maintaining consistent voltage levels and ensuring the durability of your electronic devices.