EN
  • EN
  • DE

SMBF1006LT1

Part No SMBF1006LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description SS SOT23 JFET NPN SPCL / JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 327864-SMBF1006LT1
Ultra Librarian 3D Model Ultra Librarian SMBF1006LT1 CAD Model

Description

The ON Semiconductor SMBF1006LT1 is a state-of-the-art RF bipolar transistor that is designed to meet the demanding requirements of high-frequency applications. This high-performance component is engineered to deliver excellent linearity and low noise figures, making it an ideal choice for a wide range of applications, including wireless communication systems, RF amplifiers, and signal processing circuits.

Key Features

  • High Gain Bandwidth Product: The SMBF1006LT1 boasts a high transition frequency, enabling it to operate efficiently at high frequencies.
  • Low Noise Figure: With its low noise characteristics, this transistor ensures clear signal amplification, which is critical for RF applications.
  • Excellent Linearity: The device offers outstanding linearity, which is essential for maintaining signal integrity in communication systems.
  • Robust Voltage Handling: It is designed to handle substantial voltages, providing reliability and stability in a variety of operating conditions.
  • Compact SOT-23 Package: The SMBF1006LT1 comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the SMBF1006LT1 allows it to be utilized in a multitude of applications, including:

  • Wireless LANs and cellular base stations
  • Low-noise RF amplifiers
  • GPS receivers
  • Oscillator circuits
  • Mixers and modulators

Technical Specifications

The SMBF1006LT1 offers a comprehensive set of technical specifications designed for optimal performance:

  • Transition Frequency (fT): Specified for high-frequency operation
  • Collector-Emitter Voltage (VCEO): Capable of withstanding significant voltage levels
  • Collector Current (IC): Adequate for a wide range of RF applications
  • Power Dissipation (PD): Engineered for efficient thermal management

With its combination of high-frequency performance, low noise, and exceptional linearity, the ON Semiconductor SMBF1006LT1 is a superior choice for designers looking to push the boundaries of RF communication technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess