The SN65C3232EDWR is a high-quality product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.
- Type: RS-232 transceiver
- Features: Dual driver/receiver, capacitive voltage generator, TIA/EIA-232-F voltage levels from a single 3.3-V supply
- Function: Each transmitter and receiver pair operates as an independent asynchronous communication channel
- Feature: Automatic power-down function
- Data Signaling Rate: Up to 250 kbps
- Temperature Range: -40°C to 85°C
- Package Type: Surface-Mount (SMD/SMT)
- Compliance: RoHS compliant
- Internal Power Supply: High-efficiency, charge-pump power supply (requires four external 0.1 µF capacitors)