Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 188857-SCH1311
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1311 CAD Model

Description

The SCH1311 from ON Semiconductor is a high-performance, precision integrated circuit that has been meticulously engineered to meet the rigorous demands of modern electronic applications. This product is designed for those seeking reliability and efficiency in their power management solutions.

Key Features

  • High Efficiency: The SCH1311 is optimized for low power consumption, which makes it an ideal choice for battery-powered devices.
  • Durability: Built with robust materials, the SCH1311 is designed to withstand harsh conditions and provide a long operational life.
  • Precision: This device offers precise control and regulation, ensuring consistent performance and enhancing the overall stability of the system it is integrated with.
  • Compact Design: The SCH1311's small form factor allows it to be used in space-constrained applications without compromising on power or functionality.

Applications

The versatility of the SCH1311 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply modules
  • Portable electronic devices
  • Automotive systems
  • Industrial control circuits
  • Telecommunication infrastructure

Quality and Support

ON Semiconductor is known for their commitment to quality, and the SCH1311 is no exception. It has undergone rigorous testing to ensure it meets the highest standards of performance and reliability. Additionally, ON Semiconductor provides comprehensive technical support for the SCH1311, offering design assistance and customer service to help integrate this component seamlessly into your projects.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the SCH1311 is produced with eco-friendly practices. It complies with various international standards for environmental safety and is designed to minimize its ecological footprint throughout its lifecycle.

Whether you are designing a new system or upgrading an existing one, the SCH1311 from ON Semiconductor is a smart choice for a reliable and efficient power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention