EN
  • EN
  • DE

STEVAL-IFN004V1

Part No STEVAL-IFN004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM8S
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part L6230, STM8S105
Primary Attributes 3 Half Bridge Drivers
Supplied Contents Board(s)
Secondary Attributes Over Current, Cross Conduction and Temperature Protection
Other Names 497-13002,-497-13002,STEVALIFN004V1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8471.41.0150
Win Source Part Number 1284451-STEVAL-IFN004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFN004V1 CAD Model

Description

STEVAL-IFN004V1 - STMicroelectronics Evaluation Board

The STEVAL-IFN004V1 is a versatile evaluation board from STMicroelectronics, designed specifically for industrial applications. This robust evaluation platform is equipped with an array of features to facilitate the development and testing of advanced electronics systems, providing engineers with a comprehensive tool to streamline their product development process.

At the heart of the STEVAL-IFN004V1 lies STMicroelectronics' cutting-edge technology, tailored to meet the demands of industrial automation, motor control, and power management applications. The board is designed to be user-friendly, offering easy access to the device pins and a straightforward interface for quick setup and experimentation.

Key Features:

  • Integrated Power Devices: The board comes with built-in power devices that are optimized for high efficiency and reliability in harsh industrial environments. This allows for rapid prototyping and testing of power circuits.
  • Advanced Connectivity: With support for various communication protocols, the STEVAL-IFN004V1 ensures seamless integration with existing industrial networks, enabling data exchange and remote control capabilities.
  • Flexible Power Supply Options: The evaluation board can be powered through multiple sources, providing flexibility in various testing scenarios and environments.
  • Comprehensive Protection Features: The STEVAL-IFN004V1 is designed with a range of protection features, including overcurrent, overvoltage, and thermal protection, ensuring the longevity and safety of the board during operation.

The evaluation board also comes with extensive documentation and software resources, including reference designs, application notes, and firmware examples. These resources are aimed at accelerating the development process and helping engineers to leverage the full potential of the board in their applications.

Whether you're working on motor drives, power converters, or any other industrial electronic system, the STEVAL-IFN004V1 evaluation board from STMicroelectronics provides a reliable platform for efficient and effective development. Its robust design and comprehensive feature set make it an indispensable tool for engineers looking to push the boundaries of industrial technology.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess