EN
  • EN
  • DE

SB10-09P-TD-E

Part No SB10-09P-TD-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE 1A 90V / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 893603-SB10-09P-TD-E
Ultra Librarian 3D Model Ultra Librarian SB10-09P-TD-E CAD Model

Description

The SB10-09P-TD-E from ON Semiconductor is a state-of-the-art Schottky barrier rectifier that is designed to offer efficient and reliable performance for a wide range of applications. This component is a testament to ON Semiconductor's commitment to providing high-quality products that meet the evolving needs of the electronics industry.

Key Features

  • Low Forward Voltage Drop: The SB10-09P-TD-E is engineered to have a low forward voltage drop, which enhances overall efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle high current, this Schottky barrier rectifier is suitable for applications that require robust current handling capabilities.
  • Fast Switching Speed: The fast switching speed of this device makes it an ideal choice for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Thermal Performance: The SB10-09P-TD-E is designed with superior thermal performance in mind, ensuring that it operates reliably even under high-temperature conditions.
  • Low Power Loss: The combination of low forward voltage drop and fast switching speed results in low power loss, making this component an energy-efficient solution for power rectification.

Applications

The versatility of the SB10-09P-TD-E allows it to be used in a variety of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • High-frequency inverters
  • Free-wheeling diodes in power circuits

Product Specifications

The SB10-09P-TD-E boasts impressive technical specifications that ensure its suitability for high-performance applications:

  • Package: The device comes in a TO-252 (DPAK) package, which is known for its compact size and ease of mounting on printed circuit boards.
  • Peak Repetitive Reverse Voltage (VRRM): It can withstand a peak repetitive reverse voltage of up to 90V, providing ample protection against voltage transients.
  • Average Rectified Forward Current (Io): The component is capable of delivering an average rectified forward current of 10A, suitable for high-current applications.

Overall, the SB10-09P-TD-E Schottky barrier rectifier from ON Semiconductor is a high-quality component that offers reliability, efficiency, and performance for a wide array of electronic designs.

You May Also Be Interested in

Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess