EN
  • EN
  • DE

UCC38050P

Part No UCC38050P
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 15.4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 056158-UCC38050P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38050P CAD Model

Description

Overview of Texas Instruments UCC38050P

The UCC38050P is a high-performance, economical power factor correction (PFC) controller designed by Texas Instruments to deliver optimized power solutions in a variety of AC-DC applications. This integrated circuit is specifically engineered to enhance the power factor of the power supply, leading to increased energy efficiency and compliance with global power regulatory standards.

Key Features

  • Transition Mode (TM) PFC Control: The UCC38050P operates in transition mode, also known as boundary conduction mode, which ensures zero current switching for reduced switching losses and improved efficiency.
  • Low Start-Up and Operating Current: This PFC controller boasts a low start-up current of 100µA and a low operating current of 2mA, contributing to the overall efficiency of the power supply system.
  • Programmable Soft Start: The device includes a programmable soft start feature that minimizes stress on the system during power-up, enhancing the longevity and reliability of the application.
  • Voltage Amplifier: With an integrated error amplifier for voltage feedback, the UCC38050P provides precise output voltage regulation.
  • Current Amplifier: The PFC controller includes a current amplifier with a dedicated pin for overcurrent protection, ensuring safe operation under abnormal conditions.

Applications

Ideal for a wide range of applications, the UCC38050P is particularly well-suited for systems that require efficient power factor correction, such as:

  • AC-DC power supplies for desktop computers
  • Flat-panel television power units
  • Open-frame switching power supplies
  • Offline battery chargers
  • Adapters for notebooks and similar devices

Environmental and Quality Certifications

The UCC38050P is compliant with various environmental standards, including RoHS and Green Product requirements, ensuring that it meets global environmental directives. Additionally, Texas Instruments is committed to delivering high-quality products, and this PFC controller is no exception, undergoing rigorous testing and quality control measures.

Conclusion

In summary, the UCC38050P from Texas Instruments is a versatile and efficient PFC controller that offers a range of features to enhance power supply design. Its transition mode operation, low power consumption, and robust protection features make it an excellent choice for engineers looking to improve the energy efficiency and performance of their AC-DC power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess