EN
  • EN
  • DE

SBR30A100CTE

Part No SBR30A100CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 15A TO262
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 15A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package TO-262
Manufacturer Homepage www.diodes.com
Win Source Part Number 756437-SBR30A100CTE
Popularity Medium
Supply and Demand Status Limited
Family Name SBR30A100CTE
Introduction Date July 23, 2009
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SBR30A100CTE CAD Model

Description

Diodes Incorporated SBR30A100CTE - A Robust Rectifier Solution

The SBR30A100CTE from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This rectifier is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series, which are known for their superior performance compared to traditional Schottky diodes. With its advanced technology, the SBR30A100CTE provides enhanced efficiency and reliability, making it an ideal choice for power supply designs and various other electronic circuits.

Key Features and Benefits

  • High Surge Capability: The SBR30A100CTE is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier minimizes power loss and improves efficiency, which is critical for energy-sensitive applications.
  • High Temperature Operation: The device can operate at high temperatures, making it suitable for use in challenging thermal environments.
  • RoHS Compliant: The SBR30A100CTE is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.
  • TO-220AB Package: Packaged in the industry-standard TO-220AB, it provides a familiar layout for ease of design and compatibility with existing applications.

Applications

The SBR30A100CTE is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Polarity protection applications
  • Automotive applications where high reliability is required

Technical Specifications

The SBR30A100CTE has a maximum average forward rectified current of 30A and a peak reverse voltage of 100V. Its forward voltage drop is typically low, and it has a maximum operating junction temperature of 150°C, which ensures stable performance across a wide range of operating conditions.

In summary, the SBR30A100CTE from Diodes Incorporated is a superior choice for designers looking for a high-efficiency and reliable rectifier. Its robust surge capability, low forward voltage drop, and high-temperature operation make it an excellent component for power-intensive applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3537 $60.9165
105+ $1.1108 $116.6340
165+ $1.0760 $177.5400
225+ $1.0413 $234.2925
290+ $1.0066 $291.9140
385+ $0.9025 $347.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess