EN
  • EN
  • DE

MC10E416FNR2

Part No MC10E416FNR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Differential Receiver IC 28-PLCC (11.51x11.51)
Manufacturer ON Semiconductor
Series 10E
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name MC10E416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883242-MC10E416FNR2
Ultra Librarian 3D Model Ultra Librarian MC10E416FNR2 CAD Model

Description

ON Semiconductor MC10E416FNR2

The MC10E416FNR2 is a high-performance, 5V ECL Quad Line Receiver integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is part of ON Semiconductor's 10E series and is tailored for applications requiring high-speed data transmission and reception with minimal power consumption and signal degradation.

Built with cutting-edge Emitter Coupled Logic (ECL) technology, the MC10E416FNR2 ensures swift and reliable communication in sophisticated digital systems. Its quad line receiver configuration makes it an ideal component for systems that need to process multiple signals concurrently, such as data communication, telecommunication, and high-speed computing systems.

The MC10E416FNR2 operates over a wide range of temperatures, making it suitable for industrial applications that may be subject to harsh environments. Its differential input and output structures provide improved noise immunity, which is critical for maintaining signal integrity in electrically noisy conditions.

Key Features:

  • High-Speed Performance: The device is capable of handling fast signal transitions, which is essential for high-speed data processing and communication.
  • Quad Line Receivers: Four independent line receivers allow for simultaneous processing of multiple channels, enhancing overall system throughput.
  • Differential Inputs and Outputs: Differential signaling provides robust noise immunity, which is crucial for maintaining data integrity.
  • Temperature Range: The MC10E416FNR2 is designed to operate reliably in a broad temperature spectrum, ensuring consistent performance in varying environmental conditions.
  • Power Supply: Optimized for 5V power supply operations, it aligns with common system power levels, simplifying integration.
  • Packaging: The device comes in a PLCC-28 package, which is recognized for its compact form factor and reliability in PCB mounting.

The MC10E416FNR2 by ON Semiconductor exemplifies the company's commitment to delivering high-quality, reliable components for the electronics industry. Whether used in data centers, networking equipment, or high-speed computing interfaces, this ECL Quad Line Receiver is engineered to provide exceptional performance and durability.

You May Also Be Interested in

ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0783 $65.3915
11+ $10.7310 $118.0410
17+ $10.3956 $176.7252
23+ $10.0603 $231.3869
30+ $9.7250 $291.7500
40+ $8.7189 $348.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess