EN
  • EN
  • DE

PCA9617ADMR2G

Part No PCA9617ADMR2G
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER I2C BUS MICRO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 1
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 8μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-Micro
Win Source Part Number 133115-PCA9617ADMR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9617ADMR2G CAD Model

Description

ON Semiconductor PCA9617ADMR2G: Robust I²C Bus Buffer

The PCA9617ADMR2G is a high-performance, differential I²C-bus buffer from ON Semiconductor designed to enhance the capabilities of the I²C communication protocol. This device allows for extended reach and robustness, making it an ideal solution for complex industrial and consumer applications that require a reliable I²C interface over long distances or in noisy environments.

Key Features

  • Hot-Swap Capability: The PCA9617ADMR2G supports hot-swapping, which allows devices to be inserted into or removed from a live backplane without shutting down the system, minimizing downtime and improving serviceability.
  • Differential I²C-bus SDA and SCL Lines: The differential lines provide greater immunity to common-mode noise, a critical feature for maintaining signal integrity in electrically noisy environments.
  • Level Shifting: The device can level shift between different voltages, which allows for communication between devices operating at different logic levels, expanding its compatibility across various platforms.
  • Enhanced Signal Integrity: The PCA9617ADMR2G is designed to reject high levels of electromagnetic interference (EMI), ensuring reliable data transmission even in industrial settings with significant electrical noise.
  • Fail-Safe Functionality: The device has built-in fail-safe features that prevent system lock-up and ensure data integrity in the event of an idle or disconnected bus.

Applications

The PCA9617ADMR2G is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive networks
  • Data centers and server farms
  • Consumer electronics
  • Networking equipment

Technical Specifications

Equipped with an operating voltage range from 2.3V to 5.5V, the PCA9617ADMR2G is suitable for various low-voltage applications. It operates over the standard -40°C to +85°C temperature range, ensuring reliable performance under a broad spectrum of environmental conditions. The device is available in a compact, surface-mount package, making it easy to integrate into space-constrained designs.

Whether you are designing a sophisticated industrial automation system or a high-performance consumer electronic device, the PCA9617ADMR2G from ON Semiconductor offers the robustness and reliability needed to ensure seamless and efficient I²C communication.

You May Also Be Interested in

Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9323 $60.5995
155+ $0.7651 $118.5905
235+ $0.7412 $174.1820
325+ $0.7173 $233.1225
420+ $0.6934 $291.2280
560+ $0.6216 $348.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess