EN
  • EN
  • DE

TDA8029HL/C013

Part No TDA8029HL/C013
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216058-TDA8029HL/C013
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8029HL/C013 CAD Model

Description

The NXP TDA8029HL/C013 is a high-performance smart card interface chip that offers a versatile solution for smart card reader applications. This integrated circuit is designed to facilitate secure data transactions between a smart card and a microprocessor, making it an ideal choice for banking, access control, and identity verification systems.

Key Features

  • ISO 7816 Compatibility: Fully compliant with ISO 7816 standards, the TDA8029HL/C013 ensures compatibility with a wide range of smart cards, including T=0, T=1 protocols, and memory cards.
  • Flexible Interface Options: It supports both UART and SPI communication interfaces, allowing for easy integration with various microcontroller architectures.
  • Card Detection: Features an automatic card detection mechanism, which can detect the presence and removal of a card, enhancing the security and user experience.
  • Multiple Voltage Support: The device can operate at 5V, 3V, and 1.8V, accommodating various smart card operating voltages and ensuring broad card compatibility.
  • ESD Protection: With integrated Electrostatic Discharge (ESD) protection, the TDA8029HL/C013 is safeguarded against the common issue of static electricity, which can damage electronic components.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power standby mode, reducing power consumption when the card is not active.

Applications

The TDA8029HL/C013 is suitable for a variety of applications that require secure communication with smart cards. This includes point-of-sale terminals, ATMs, public transportation systems, access control systems, and government-issued ID card readers. Its robust design and comprehensive feature set make it a reliable choice for developers looking to incorporate smart card technology into their products.

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V (5V operation), 2.7V to 3.6V (3V operation), 1.62V to 1.98V (1.8V operation)
  • Communication Interfaces: UART, SPI
  • Operating Temperature Range: -25°C to +85°C
  • Package: LQFP32

Overall, the NXP TDA8029HL/C013 stands out as a secure and reliable interface for smart card applications, offering designers flexibility and ease of integration with existing systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess