EN
  • EN
  • DE

M27C4001-15C1

Part No M27C4001-15C1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PLCC (11.35x13.89)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.35x13.89)
Family Name M27C4001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0061
Other Part Number 497-1662-5, 497-1662-5-NDR
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880566-M27C4001-15C1
Ultra Librarian 3D Model Ultra Librarian M27C4001-15C1 CAD Model

Description

STMicroelectronics M27C4001-15C1 EPROM Overview

The STMicroelectronics M27C4001-15C1 is a high-speed 4 Megabit (4Mb) EPROM (Erasable Programmable Read-Only Memory) that offers a reliable storage solution for firmware or software in a variety of applications. It is particularly designed for applications that require fast access times and a robust non-volatile memory solution. This EPROM is a member of the M27C4001 series and has been engineered to meet the rigorous standards of the electronics industry, providing both performance and reliability.

Key Features

  • Memory Size: The M27C4001-15C1 comes with a storage capacity of 4Mb, organized as 512K x 8 bits, which is suitable for storing large code bases and data sets.
  • Access Time: With an access time of 150ns, it provides quick read operations, making it an efficient choice for systems where speed is critical.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM devices, ensuring compatibility with common programming equipment.
  • Single 5V Supply: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Extended Temperature Range: The device supports an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Package: The M27C4001-15C1 is available in a 32-pin Ceramic DIP (CDIP) package, which is known for its durability and resistance to harsh environments.

Applications

The versatility of the M27C4001-15C1 EPROM makes it an ideal choice for a wide array of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C4001-15C1 is no exception. The device undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from STMicroelectronics products. With its robust design and proven technology, the M27C4001-15C1 is a reliable choice for designers and engineers looking for an EPROM with a legacy of excellence.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess