EN
  • EN
  • DE

STGB10NC60HDT4

Part No STGB10NC60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description 600 V - 10 A - very fast IGBT | IGBT 600V 20A 65W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 20A
Current - Collector Pulsed (Icm) 30A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 5A
Maximum Power 65W
Switching Energy 31.8μJ (on), 95μJ (off)
Input Type Standard
Gate Charge 19.2nC
Td (on/off) at 25°C 14.2ns/72ns
Test Condition 390V, 5A, 10Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STG*10NC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261003-STGB10NC60HDT4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB10NC60HDT4 CAD Model

Description

STGB10NC60HDT4 - IGBT from STMicroelectronics

The STGB10NC60HDT4 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. Designed for high-efficiency and fast-switching applications, this IGBT is an ideal choice for a variety of power electronics systems.

With a collector-emitter voltage of 600V and a collector current rating of 10A, the STGB10NC60HDT4 is capable of handling high power levels. Its low on-state voltage drop and low switching losses make it an energy-efficient option for designers. Furthermore, the device features a high frequency operation capability, which is essential for modern power applications requiring quick switching, such as motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

The STGB10NC60HDT4 is built with STMicroelectronics' advanced trench gate field-stop technology, which provides an enhanced performance by reducing on-state voltage and improving switching speeds. This technology also contributes to the IGBT's robustness and reliability, ensuring a long operational life even under demanding conditions.

This IGBT comes in a D2PAK package, which is known for its compact size and excellent thermal characteristics. This makes the STGB10NC60HDT4 suitable for applications where space is at a premium and where maintaining a low thermal footprint is crucial. The package is also designed for easy mounting on a printed circuit board (PCB), facilitating the design and manufacturing process for electronic assemblies.

The device also includes features such as a co-packaged fast recovery diode, which further optimizes switching performance and enhances overall efficiency. Its robustness is reflected in its maximum operating junction temperature of 175°C, allowing it to function effectively in high-temperature environments.

In summary, the STGB10NC60HDT4 from STMicroelectronics is a high-performance IGBT that combines energy efficiency, fast switching, and thermal efficiency in a compact package. It is a reliable and versatile component suitable for a wide range of high-power applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1780 $50.1360
30+ $3.4281 $102.8430
46+ $3.3210 $152.7660
63+ $3.2139 $202.4757
81+ $3.1068 $251.6508
108+ $2.7854 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess