The NXP TDF8534HH/N2 is a high-performance, quad-bridge car radio amplifier designed to deliver outstanding audio quality with high efficiency. This advanced Class-D amplifier is part of NXP's range of automotive audio solutions, built to meet the rigorous demands of in-car entertainment systems. It is ideally suited for applications requiring high power output, low heat dissipation, and minimal space usage.
Key Features
- High Power Output: The TDF8534HH/N2 is capable of delivering up to 4 x 50W of power into 4 ohm loads, ensuring a powerful audio experience for all passengers.
- Class-D Technology: Utilizing Class-D technology, this amplifier provides high efficiency, which translates into lower power consumption and reduced heat generation.
- Low Distortion: Ensures crystal-clear audio reproduction with minimal distortion, providing a high-fidelity listening experience.
- I2C-bus Control: Includes an I2C-bus interface for advanced control options, enabling integration with modern multimedia and infotainment systems.
- Advanced Protection: Features various protection mechanisms including short-circuit protection, thermal protection, and under-voltage lockout, ensuring reliability and longevity.
Applications
The TDF8534HH/N2 is designed for a wide range of automotive audio applications. Its robust design and high-quality audio output make it an excellent choice for car radios, infotainment systems, and multimedia setups that require a compact yet powerful amplifier.
Technical Specifications
With a supply voltage range of 6V to 18V, the TDF8534HH/N2 is flexible and adaptable to various automotive power systems. Its low quiescent current helps to minimize battery drain when the amplifier is not actively driving speakers. Additionally, the built-in diagnostics and easy-to-use I2C-bus interface facilitate seamless integration and troubleshooting in complex automotive environments.
Conclusion
The NXP TDF8534HH/N2 stands out as a top-of-the-line automotive audio amplifier, offering both power and precision for an unparalleled in-car audio experience. Its combination of high efficiency, advanced control features, and robust protection mechanisms makes it a smart choice for automotive manufacturers and audio enthusiasts alike.